Amphenol Industrial Circular Shell Rcpt, 14S, Aluminium Alloy; Product Range Amphenol Industrial 97-3101A-14S(850)

Description
CIRCULAR SHELL RCPT, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL RCPT, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell Rcpt, 14S, Aluminium Alloy; Product Range Amphenol Industrial - 96F5172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Rcpt, 14S, Aluminium Alloy; Product Range Amphenol Industrial
96F5172
Circular Shell Rcpt, 14S, Aluminium Alloy; Product Range Amphenol Industrial 96F5172
CIRCULAR SHELL RCPT, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Gender:Receptacle RoHS Compliant: No

CIRCULAR SHELL RCPT, 14S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Solid Shell Straight Receptacle; For Use With:Size 14S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:14S; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5172
Product Name Circular Shell Rcpt, 14S, Aluminium Alloy; Product Range Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details