Amphenol Corporation connector,metal circ,cable recept,size 14,6 #16 solder pin contact,black zinc 97-3101A-14S-6P(621)

Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Description
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
connector,metal circ,cable recept,size 14,6 #16 solder pin contact,black zinc - 70105944 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 14,6 #16 solder pin contact,black zinc
70105944
connector,metal circ,cable recept,size 14,6 #16 solder pin contact,black zinc 70105944
97 Series Circular Power Connectors Medium to heavy weight cylindrical design Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling Hard dielectric inserts made of diallyl-phthalate Non-rotating contacts Intermateable and interMountable Contacts are silver plated with pre-tinned solder cups Inserts for solder style contacts are diallyl-phthalate MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors

  • Medium to heavy weight cylindrical design
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling
  • Hard dielectric inserts made of diallyl-phthalate
  • Non-rotating contacts
  • Intermateable and interMountable
  • Contacts are silver plated with pre-tinned solder cups
  • Inserts for solder style contacts are diallyl-phthalate
    MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70105944
Product Name connector,metal circ,cable recept,size 14,6 #16 solder pin contact,black zinc
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers