Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-3101A-14S-1S

Description
MIL-5015 97 THREADED
Request a Quote
Description
MIL-5015 97 THREADED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 14S, 3 Position, Cable from the Amphenol 97 Series is designed for general duty applications. It features a threaded coupling mechanism and is suitable for solder socket contacts. This connector is constructed from high-grade aluminum alloy, providing durability and environmental protection. It is recognized by UL and CSA, ensuring compliance with industry standards. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is commonly used in automotive, robotics, and machine tool applications, among others.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 14S, 3 Position, Cable from the Amphenol 97 Series is designed for general duty applications. It features a threaded coupling mechanism and is suitable for solder socket contacts. This connector is constructed from high-grade aluminum alloy, providing durability and environmental protection. It is recognized by UL and CSA, ensuring compliance with industry standards. The product is RoHS compliant, making it suitable for environmentally conscious projects. This connector is commonly used in automotive, robotics, and machine tool applications, among others.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3101A-14S-1S
MIL Spec Connector - MIL-DTL 5015, I 97-3101A-14S-1S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 97-3101A-14S-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3101A-14S-1S-ND
Circular Connector Assemblies 97-3101A-14S-1S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,cable recept,size 14s,3 #16 solder socket cont,olive drab - 70107887 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 14s,3 #16 solder socket cont,olive drab
70107887
connector,metal circ,cable recept,size 14s,3 #16 solder socket cont,olive drab 70107887
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 92F5539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
92F5539
Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 92F5539
CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14S, 3 POSITION, CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3101A-14S-1S 97-3101A-14S-1S-ND 70107887 92F5539
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies connector,metal circ,cable recept,size 14s,3 #16 solder socket cont,olive drab Circular Connector Receptacle Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Solder
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data

Similar Products