Amphenol Industrial Circular Connector Assemblies 97-3101A-10SL-4P

Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3101A-10SL-4P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3101A-10SL-4P-ND
Circular Connector Assemblies 97-3101A-10SL-4P-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3101A-10SL-4P
MIL Spec Connector - MIL-DTL 5015, I 97-3101A-10SL-4P
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Connector

Connector

Buy Now
Mil Spec Circular Connectors - 8723486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
8723486
Mil Spec Circular Connectors 8723486
2 way receptacle, pin contacts, olive

2 way receptacle, pin contacts, olive

Supplier's Site
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial - 39F3091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial
39F3091
Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial 39F3091
CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 10SL, 2 POSITION CABLE; Product Range:97 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
connector,metal circ,cable recept,size 10sl,2#16 solder pin cont,olive drab - 70143177 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,cable recept,size 10sl,2#16 solder pin cont,olive drab
70143177
connector,metal circ,cable recept,size 10sl,2#16 solder pin cont,olive drab 70143177
97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Connectors with Solder Contacts
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3101A-10SL-4P-ND 97-3101A-10SL-4P 97-3101A-10SL-4P 8723486 39F3091 70143177
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Mil Spec Circular Connectors Circular Connector Receptacle Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial connector,metal circ,cable recept,size 10sl,2#16 solder pin cont,olive drab
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Male / Plug; Female / Jack
Coupling Threaded Threaded Threaded
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Alligator Clip, Insulated - 9274 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details