Amphenol Industrial Circular Connector Receptacle, Size 32, 52 Position, Wall; Product Range Amphenol Industrial 97-3100A32-414SW

Description
AB 52C 52#16 SKT RECP
Request a Quote
Description
AB 52C 52#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A32-414SW - PEI-Genesis
Philadelphia, PA, United States
AB 52C 52#16 SKT RECP

AB 52C 52#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 32, 52 Position, Wall; Product Range Amphenol Industrial - 97J4638 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 52 Position, Wall; Product Range Amphenol Industrial
97J4638
Circular Connector Receptacle, Size 32, 52 Position, Wall; Product Range Amphenol Industrial 97J4638
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A32-414SW 97J4638
Product Name Circular Connector Receptacle, Size 32, 52 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K230D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers