Amphenol Industrial Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial 97-3100A28-20SW

Description
AB 14C 10#12 4#16 SKT RECP
Request a Quote Datasheet
Description
AB 14C 10#12 4#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A28-20SW - PEI-Genesis
Philadelphia, PA, United States
AB 14C 10#12 4#16 SKT RECP

AB 14C 10#12 4#16 SKT RECP

Buy Now
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial - 97J4627 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial
97J4627
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial 97J4627
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A28-20SW 97J4627
Product Name Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details