Amphenol Industrial Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 97-3100A28-12PX-417

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial - 97J4614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
97J4614
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 97J4614
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4614
Product Name Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data