Amphenol Industrial Circular Connector, Receptacle, Size 22, 6 Position, Wall; Product Range Amphenol Industrial 97-3100A22-5SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 6 Position, Wall; Product Range Amphenol Industrial - 97J4587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 6 Position, Wall; Product Range Amphenol Industrial
97J4587
Circular Connector, Receptacle, Size 22, 6 Position, Wall; Product Range Amphenol Industrial 97J4587
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 6 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4587
Product Name Circular Connector, Receptacle, Size 22, 6 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Terminal Blocks - 39.1108 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1306-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers