Amphenol Industrial Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial 97-3100A20-4S

Description
APH97-3100A20-4S
Request a Quote
Description
APH97-3100A20-4S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A20-4S - PEI-Genesis
Philadelphia, PA, United States
APH97-3100A20-4S

APH97-3100A20-4S

Buy Now
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial - 97J4569 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial
97J4569
Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial 97J4569
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 4 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A20-4S 97J4569
Product Name Circular Connector, Receptacle, Size 20, 4 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details