Amphenol Industrial Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial 97-3100A20-27P(946)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial - 17M5696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
17M5696
Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial 17M5696
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5696
Product Name Circular Connector Receptacle, Size 20, 14 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII connectors - QLC16054 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details