Amphenol Industrial Ms (Mil-C-5015)/97 Series 3100A Wall Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol In... 97-3100A20-24S

Description
MS (MIL-C-5015)/97 SERIES 3100A WALL MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO
Description
MS (MIL-C-5015)/97 SERIES 3100A WALL MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Ms (Mil-C-5015)/97 Series 3100A Wall Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol In... - 97J4562 - Newark, An Avnet Company
Chicago, IL, United States
Ms (Mil-C-5015)/97 Series 3100A Wall Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol In...
97J4562
Ms (Mil-C-5015)/97 Series 3100A Wall Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol In... 97J4562
MS (MIL-C-5015)/97 SERIES 3100A WALL MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

MS (MIL-C-5015)/97 SERIES 3100A WALL MOUNTING RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 20 SHELL SIZE, 20-24 INSERT ARRANGEMENT, RECEPTACLE GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4562
Product Name Ms (Mil-C-5015)/97 Series 3100A Wall Mounting Receptacles, Straight Body Style, Solder Termination, 20 Shell Size, 20-24 Insert Arrangement, Receptacle Gender, 4 Contacts Rohs Compliant Amphenol In...
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details