Amphenol Industrial Circular Connector, Receptacle, 20-11, Panel; Product Range Amphenol Industrial 97-3100A20-11P

Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-11, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 20-11, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 20-11, Panel; Product Range Amphenol Industrial - 97J4548 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-11, Panel; Product Range Amphenol Industrial
97J4548
Circular Connector, Receptacle, 20-11, Panel; Product Range Amphenol Industrial 97J4548
CIRCULAR CONNECTOR, RECEPTACLE, 20-11, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-11, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4548
Product Name Circular Connector, Receptacle, 20-11, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details