Amphenol Industrial Circular Conn, Rcpt, Size 18, 4Pos, Wall; Connector Type Amphenol Industrial 97-3100A18-4S

Description
CIRCULAR CONN, RCPT, SIZE 18, 4POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONN, RCPT, SIZE 18, 4POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, Size 18, 4Pos, Wall; Connector Type Amphenol Industrial - 42H5364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 18, 4Pos, Wall; Connector Type Amphenol Industrial
42H5364
Circular Conn, Rcpt, Size 18, 4Pos, Wall; Connector Type Amphenol Industrial 42H5364
CIRCULAR CONN, RCPT, SIZE 18, 4POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 18, 4POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42H5364
Product Name Circular Conn, Rcpt, Size 18, 4Pos, Wall; Connector Type Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0186-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details