Amphenol Industrial Circular Connector Rcpt, Size 18, 10Pos, Wall; Connector Type Amphenol Industrial 97-3100A18-19S

Description
AB 10C 10#16 SKT RECP
Request a Quote Datasheet
Description
AB 10C 10#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A18-19S - PEI-Genesis
Philadelphia, PA, United States
AB 10C 10#16 SKT RECP

AB 10C 10#16 SKT RECP

Buy Now
Circular Connector Rcpt, Size 18, 10Pos, Wall; Connector Type Amphenol Industrial - 97J4544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 18, 10Pos, Wall; Connector Type Amphenol Industrial
97J4544
Circular Connector Rcpt, Size 18, 10Pos, Wall; Connector Type Amphenol Industrial 97J4544
CIRCULAR CONNECTOR RCPT, SIZE 18, 10POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 18, 10POS, WALL; Connector Type:Circular Industrial; Series:97; Connector Body Material:Aluminium Alloy; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Wall; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A18-19S 97J4544
Product Name Circular Connector Rcpt, Size 18, 10Pos, Wall; Connector Type Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details