Amphenol Industrial Circular Connector Receptacle, Size 16S, 3 Position, Wall; Product Range Amphenol Industrial 97-3100A16S-6S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Product Range Amphenol Industrial - 97J4533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Product Range Amphenol Industrial
97J4533
Circular Connector Receptacle, Size 16S, 3 Position, Wall; Product Range Amphenol Industrial 97J4533
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J4533
Product Name Circular Connector Receptacle, Size 16S, 3 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details