Amphenol Industrial Circular Connector, Receptacle, Size 16, 1 Position, Wall; Product Range Amphenol Industrial 97-3100A16-12S

Description
AB 1C 1#4 SKT RECP
Request a Quote Datasheet
Description
AB 1C 1#4 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A16-12S - PEI-Genesis
Philadelphia, PA, United States
AB 1C 1#4 SKT RECP

AB 1C 1#4 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Product Range Amphenol Industrial - 97J4530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Product Range Amphenol Industrial
97J4530
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Product Range Amphenol Industrial 97J4530
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 1 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 1 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A16-12S 97J4530
Product Name Circular Connector, Receptacle, Size 16, 1 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
 - ALBKM12-RPBR12-S0 - Powell Electronics, Inc.
Specs
Mounting Rear
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers