Amphenol Industrial Circular Connector Receptacle, Size 14S, 3 Position, Wall; Product Range Amphenol Industrial 97-3100A14S-7SW

Description
AB 3C 3#16S SKT RECP
Request a Quote Datasheet
Description
AB 3C 3#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A14S-7SW - PEI-Genesis
Philadelphia, PA, United States
AB 3C 3#16S SKT RECP

AB 3C 3#16S SKT RECP

Buy Now
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Product Range Amphenol Industrial - 97J4524 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Product Range Amphenol Industrial
97J4524
Circular Connector Receptacle, Size 14S, 3 Position, Wall; Product Range Amphenol Industrial 97J4524
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 3 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A14S-7SW 97J4524
Product Name Circular Connector Receptacle, Size 14S, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-S4SP0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details