Amphenol Industrial Circular Connector Receptacle, Size 14S, 5 Position, Wall; Product Range Amphenol Industrial 97-3100A14S-5P(946)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 5 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 5 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 14S, 5 Position, Wall; Product Range Amphenol Industrial - 17M5689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 5 Position, Wall; Product Range Amphenol Industrial
17M5689
Circular Connector Receptacle, Size 14S, 5 Position, Wall; Product Range Amphenol Industrial 17M5689
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 5 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 5 POSITION, WALL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M5689
Product Name Circular Connector Receptacle, Size 14S, 5 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data