Amphenol Industrial Circular Connector, Rcpt, 14S-2, Panel; Product Range Amphenol Industrial 97-3100A14S-2S

Description
AB 4C 4#16S SKT RECP
Request a Quote
Description
AB 4C 4#16S SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3100A14S-2S - PEI-Genesis
Philadelphia, PA, United States
AB 4C 4#16S SKT RECP

AB 4C 4#16S SKT RECP

Buy Now
Circular Connector, Rcpt, 14S-2, Panel; Product Range Amphenol Industrial - 07J0114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-2, Panel; Product Range Amphenol Industrial
07J0114
Circular Connector, Rcpt, 14S-2, Panel; Product Range Amphenol Industrial 07J0114
CIRCULAR CONNECTOR, RCPT, 14S-2, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14S-2, PANEL; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3100A14S-2S 07J0114
Product Name Circular Connector, Rcpt, 14S-2, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers