Amphenol Industrial Circular Connector Assemblies 97-3100A-28-15S

Description
35 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
35 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 97-3100A-28-15S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3100A-28-15S-ND
Circular Connector Assemblies 97-3100A-28-15S-ND
35 Position Circular Connector Receptacle, Female Sockets Solder Cup

35 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial - 23H4167 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial
23H4167
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial 23H4167
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Supplier's Site
connector,metal circ,wall recept,size 28,35 #16 solder socket cont,olive drab - 70107718 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,wall recept,size 28,35 #16 solder socket cont,olive drab
70107718
connector,metal circ,wall recept,size 28,35 #16 solder socket cont,olive drab 70107718
97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3100A-28-15S-ND 23H4167 70107718
Product Name Circular Connector Assemblies Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial connector,metal circ,wall recept,size 28,35 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data