Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3100A-28-11S

Description
5015 Solder Wall Mt Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Wall Mt Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3100A-28-11S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3100A-28-11S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3100A-28-11S
5015 Solder Wall Mt Recp. 97-Blue Insert

5015 Solder Wall Mt Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 97-3100A-28-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3100A-28-11S-ND
Circular Connector Assemblies 97-3100A-28-11S-ND
22 Position Circular Connector Receptacle, Female Sockets Solder Cup

22 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
connector,metal circ,wall recept,size 28,4#12 &18#16 solder socket cont,olive - 70107714 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,wall recept,size 28,4#12 &18#16 solder socket cont,olive
70107714
connector,metal circ,wall recept,size 28,4#12 &18#16 solder socket cont,olive 70107714
97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial - 23H4125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial
23H4125
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial 23H4125
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3100A-28-11S 97-3100A-28-11S-ND 70107714 23H4125
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies connector,metal circ,wall recept,size 28,4#12 &18#16 solder socket cont,olive Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details