Amphenol Industrial Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial 97-3100A-22(850)

Description
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial - 96F5158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial
96F5158
Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial 96F5158
CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 22, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 22 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:22; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5158
Product Name Circular Shell, Rcpt, Size 22, Al Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details