Amphenol Industrial Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 97-3100A-20(850)

Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial - 96F5156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
96F5156
Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial 96F5156
CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

CIRCULAR SHELL, RCPT, SIZE 20, AL ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 20 Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:20; Body Material:Aluminum Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96F5156
Product Name Circular Shell, Rcpt, Size 20, Al Alloy; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
All Metal Banana Jack - 916 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28410-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details