Amphenol Industrial Circular Shell Rcpt, 16S, Aluminium Alloy; Product Range Amphenol Industrial 97-3100A-16S(850)

Description
CIRCULAR SHELL RCPT, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16S Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16S; Body Material:Aluminum AlloyRoHS Compliant: No
Datasheet
Description
CIRCULAR SHELL RCPT, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16S Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16S; Body Material:Aluminum AlloyRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Shell Rcpt, 16S, Aluminium Alloy; Product Range Amphenol Industrial - 96F5151 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell Rcpt, 16S, Aluminium Alloy; Product Range Amphenol Industrial
96F5151
Circular Shell Rcpt, 16S, Aluminium Alloy; Product Range Amphenol Industrial 96F5151
CIRCULAR SHELL RCPT, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16S Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16S; Body Material:Aluminum AlloyRoHS Compliant: No

CIRCULAR SHELL RCPT, 16S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 16S Inserts; Connector Body Material:Aluminium Alloy Body; Connector Shell Size:16S; Body Material:Aluminum AlloyRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F5151
Product Name Circular Shell Rcpt, 16S, Aluminium Alloy; Product Range Amphenol Industrial
Material Aluminum; Aluminum AlloyRoHS Compliant: No
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details