Amphenol Industrial Circular Connector Assemblies 97-3100A-14S-9S

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3100A-14S-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3100A-14S-9S-ND
Circular Connector Assemblies 339-97-3100A-14S-9S-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 2 Rohs Compliant Amphenol Industrial - 23H2445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 2 Rohs Compliant Amphenol Industrial
23H2445
Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 2 Rohs Compliant Amphenol Industrial 23H2445
Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 2 RoHS Compliant: No

Circular Connector, Threaded, Circular Industrial, MIL - C - 5015 Series (VG95234), Receptacle, 2 RoHS Compliant: No

Supplier's Site
connector,metal circ,wall recept,size 14s,2 #16 solder socket contact,olive drab - 70107618 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,wall recept,size 14s,2 #16 solder socket contact,olive drab
70107618
connector,metal circ,wall recept,size 14s,2 #16 solder socket contact,olive drab 70107618
97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3100A-14S-9S-ND 23H2445 70107618
Product Name Circular Connector Assemblies Circular Connector, Threaded, Circular Industrial, Mil - C - 5015 Series (Vg95234), Receptacle, 2 Rohs Compliant Amphenol Industrial connector,metal circ,wall recept,size 14s,2 #16 solder socket contact,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Voltage Rating 500 to 700 volts 500 to 700 volts
Current Rating 13.0 amps 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR3 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190324 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details