Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 97-3100A-14S-2S

Description
MIL-5015 97 THREADED
Request a Quote Datasheet
Description
MIL-5015 97 THREADED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
97-3100A-14S-2S
MIL Spec Connector - MIL-DTL 5015, I 97-3100A-14S-2S
MIL-5015 97 THREADED

MIL-5015 97 THREADED

Buy Now
Circular Connector Assemblies - 97-3100A-14S-2S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
97-3100A-14S-2S-ND
Circular Connector Assemblies 97-3100A-14S-2S-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3100A-14S-2S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3100A-14S-2S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3100A-14S-2S
5015 Solder Wall Mt Recp. 97-Blue Insert

5015 Solder Wall Mt Recp. 97-Blue Insert

Buy Now
connector,metal circ,wall recept,size 14s,4 #16 solder socket cont,olive drab - 70107610 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,wall recept,size 14s,4 #16 solder socket cont,olive drab
70107610
connector,metal circ,wall recept,size 14s,4 #16 solder socket cont,olive drab 70107610
97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3100A-14S-2S 97-3100A-14S-2S-ND 97-3100A-14S-2S 70107610
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted connector,metal circ,wall recept,size 14s,4 #16 solder socket cont,olive drab
Connector Type Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data