Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3100A-14S-2P

Description
5015 Solder Wall Mt Recp. 97-Blue Insert
Request a Quote Datasheet
Description
5015 Solder Wall Mt Recp. 97-Blue Insert
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3100A-14S-2P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3100A-14S-2P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3100A-14S-2P
5015 Solder Wall Mt Recp. 97-Blue Insert

5015 Solder Wall Mt Recp. 97-Blue Insert

Buy Now
Circular Connector Assemblies - 339-97-3100A-14S-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3100A-14S-2P-ND
Circular Connector Assemblies 339-97-3100A-14S-2P-ND
4 Position Circular Connector Receptacle, Male Pins Solder Cup

4 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 14S-2, Solder; Product Range Amphenol Industrial - 23H2340 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 14S-2, Solder; Product Range Amphenol Industrial
23H2340
Mil Spec Cir Conn, Rcpt, 14S-2, Solder; Product Range Amphenol Industrial 23H2340
MIL SPEC CIR CONN, RCPT, 14S-2, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 14S-2, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,wall recept,size 14s,4 #16 solder pin contact,olive drab - 70107609 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,wall recept,size 14s,4 #16 solder pin contact,olive drab
70107609
connector,metal circ,wall recept,size 14s,4 #16 solder pin contact,olive drab 70107609
97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

97 Series Circular Power Connectors
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Supplier's Site
Connector/Terminal/Pin - 15985932 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
15985932
Connector/Terminal/Pin 15985932
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; PRODUCT RANGE:97 SERIES; CIRCULAR CONNECTOR SHELL STYLE:WALL MOUNT RECEPTACLE; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:SOLDER PIN; COUPLING STYLE:THREADED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 97-3100A-14S-2P 339-97-3100A-14S-2P-ND 23H2340 70107609 15985932
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 14S-2, Solder; Product Range Amphenol Industrial connector,metal circ,wall recept,size 14s,4 #16 solder pin contact,olive drab Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details