CIRCULAR SHELL RCPT, 12S, ALUMINIUM ALLOY; Product Range:97 Series; Shell Type:Wall Mount Receptacle; For Use With:Size 12S Inserts; Connector Body Material:Aluminum Alloy Body; Connector Shell Size:12S; Body Material:Aluminum Alloy RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 96F5145 |
| Product Name | Circular Shell Rcpt, 12S, Aluminium Alloy; Product Range Amphenol Industrial |
| Material | Aluminum; Aluminum Alloy |