Amphenol Industrial Circular Clamp, Size 16/16S, 14.27Mm; Connector Shell Size Amphenol Industrial 97-3057-8(676)

Description
CIRCULAR CLAMP, SIZE 16/16S, 14.27MM; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors
Datasheet
Description
CIRCULAR CLAMP, SIZE 16/16S, 14.27MM; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 16/16S, 14.27Mm; Connector Shell Size Amphenol Industrial - 22H8395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 16/16S, 14.27Mm; Connector Shell Size Amphenol Industrial
22H8395
Circular Clamp, Size 16/16S, 14.27Mm; Connector Shell Size Amphenol Industrial 22H8395
CIRCULAR CLAMP, SIZE 16/16S, 14.27MM; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors

CIRCULAR CLAMP, SIZE 16/16S, 14.27MM; Connector Shell Size:16, 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8395
Product Name Circular Clamp, Size 16/16S, 14.27Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213902-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details