Amphenol Industrial Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 97-3057-6(689)

Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial - 22H8388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
22H8388
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 22H8388
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8388
Product Name Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Cable Gland, Industrial, Black, PG 7, 2.5-6.5 Clamping Range - 70074522 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2295225-1 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -20 to 220 C (-4 to 428 F)
View Details