Amphenol Industrial Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-4

Description
CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:7.92mm RoHS Compliant: No
Description
CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:7.92mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4902 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4902
Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4902
CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:7.92mm RoHS Compliant: No

CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:7.92mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4902
Product Name Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Mini Dome Liquid Tight Strain Relief - 85824910 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.197 inch (3 to 5 mm)
View Details