Amphenol Industrial Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-24

Description
CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4899 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4899
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4899
CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4899
Product Name Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1996544-2 - TE Connectivity
Specs
Material Aluminum Alloy
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200089 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.331 inch (8.4 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details