Amphenol Industrial Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 97-3057-16(621)

Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial - 22H8345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
22H8345
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 22H8345
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8345
Product Name Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200089 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.331 inch (8.4 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details