Amphenol Industrial Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 97-3057-12(621)

Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial - 68R4151 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
68R4151
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 68R4151
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:20, 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminium Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68R4151
Product Name Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details