STRAIN RELIEF CLAMP, SIZE 20/22, 12.7MM; Connector Shell Size:20, 22; Cable Diameter Max:12.7mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 22H8339 |
| Product Name | Strain Relief Clamp, Size 20/22, 12.7Mm; Connector Shell Size Amphenol Industrial |