Amphenol Industrial Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial 97-3057-1024(689)

Description
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial - 22H8327 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial
22H8327
Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial 22H8327
STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

STRAIN RELIEF CLAMP, SIZE 36, 34.93MM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8327
Product Name Strain Relief Clamp, Size 36, 34.93Mm; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 7 to 14 mm; PG; PG16; 10 mm; 22.5 mm; Polyamide 6; Neoprene - 70075260 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.886 inch (22.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1604121-1 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details