Amphenol Corporation Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1024-689

Description
C/C SZ 36 ELEC NI
Request a Quote
Description
C/C SZ 36 ELEC NI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 97-3057-1024-689 - PEI-Genesis
Philadelphia, PA, United States
C/C SZ 36 ELEC NI

C/C SZ 36 ELEC NI

Buy Now
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4506 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4506
Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4506
CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 36 ZINC ALLOY; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:34.93mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 97-3057-1024-689 97J4506
Product Name Circular Cable Clamp, Size 36 Zinc Alloy; Connector Shell Size Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Din Connector Omron Electronic Components - 06AC0181 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details