CIRCULAR CABLE CLAMP, SIZE 32 ZINC ALLOY; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:Amphenol 97 Series MIL-5015 Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 96F4885 |
| Product Name | Circular Cable Clamp, Size 32 Zinc Alloy; Connector Shell Size Amphenol Industrial |