Amphenol Industrial Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1016

Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4882 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4882
Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4882
CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 24/28, ZINC ALLOY; Connector Shell Size:24 / 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4882
Product Name Cable Clamp, Size 24/28, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70075256 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 1-2308350-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details