Amphenol Industrial Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 97-3057-1016(621)

Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial - 22H8305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
22H8305
Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial 22H8305
CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 SERIES MIL-C-5015 CIRCULAR CONNECTOR; Connector Shell Size:24, 28; Cable Diameter Max:23.8mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8305
Product Name Cable Clamp, 97 Series Mil-C-5015 Circular Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824060 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details