Amphenol Industrial Circular Cable Clamp, Size 18, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1010

Description
CIRCULAR CABLE CLAMP, SIZE 18, ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 18, ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4874 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4874
Circular Cable Clamp, Size 18, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4874
CIRCULAR CABLE CLAMP, SIZE 18, ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 18, ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4874
Product Name Circular Cable Clamp, Size 18, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; NPT; 1/2 in./12; 24 mm; 88 mm; 21.2 mm; Polyamide 6; Neoprene - 70074536 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details