Amphenol Industrial Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1010-621

Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:15.88mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:15.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4501 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4501
Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4501
CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:15.88mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 18 ZINC ALLOY; Connector Shell Size:18; Cable Diameter Max:15.88mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Bundle Diameter Max:15.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97J4501
Product Name Circular Cable Clamp, Size 18 Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; Metric; M 32 x 1.5/21 - 70074641 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Metric Liquid Tight Strain Relief Flex - 85820370 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details