Amphenol Industrial Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1008

Description
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4870 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4870
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4870
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4870
Product Name Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details