Amphenol Corporation Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1008-1

Description
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4871 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4871
Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4871
CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 16/16S, ZINC ALLOY; Connector Shell Size:16 / 16S; Cable Diameter Max:14.27mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4871
Product Name Cable Clamp, Size 16/16S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074549 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 745560-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details