CIRCULAR CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 96F4918 |
| Product Name | Circular Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial |