Amphenol Industrial Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 97-3057-1007(621)

Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial - 22H8272 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
22H8272
Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial 22H8272
CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, 97 MIL-C-5015 CONNECTOR; Connector Shell Size:12SL, 14, 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Aluminum; Product Range:97 Series; For Use With:97 Series MIL-C-5015 Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 22H8272
Product Name Cable Clamp, 97 Mil-C-5015 Connector; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Strain Relief Liquid Tight Flex - 85820160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details