Amphenol Industrial Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1007-1-676

Description
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: No
Description
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4499 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4499
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4499
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: No

CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97J4499
Product Name Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details