Amphenol Industrial Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1007-1-621

Description
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: Yes
Description
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 97J4498 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
97J4498
Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97J4498
CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: Yes

CABLE CLAMP SIZE 12SL/14/14S, ZINC ALLOY; Connector Shell Size:12SL / 14 / 14S; Cable Diameter Max:11.1mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors; Cable Diameter:11.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 97J4498
Product Name Cable Clamp Size 12Sl/14/14S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824110 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details