Amphenol Industrial Circular Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial 97-3057-1004

Description
CIRCULAR CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No
Description
CIRCULAR CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial - 96F4915 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial
96F4915
Circular Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial 96F4915
CIRCULAR CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

CIRCULAR CABLE CLAMP, SIZE 10SL/12S, ZINC ALLOY; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F4915
Product Name Circular Cable Clamp, Size 10Sl/12S, Zinc Alloy; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details