Amphenol Industrial Cable Clamp, Shell Size 10Sl & 12S; Connector Shell Size Amphenol Industrial 97-3057-1004-621

Description
CABLE CLAMP, SHELL SIZE 10SL & 12S; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Standard Cylindrical Connectors RoHS Compliant: Yes
Description
CABLE CLAMP, SHELL SIZE 10SL & 12S; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Standard Cylindrical Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Shell Size 10Sl & 12S; Connector Shell Size Amphenol Industrial - 60K7179 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Shell Size 10Sl & 12S; Connector Shell Size Amphenol Industrial
60K7179
Cable Clamp, Shell Size 10Sl & 12S; Connector Shell Size Amphenol Industrial 60K7179
CABLE CLAMP, SHELL SIZE 10SL & 12S; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Standard Cylindrical Connectors RoHS Compliant: Yes

CABLE CLAMP, SHELL SIZE 10SL & 12S; Connector Shell Size:10SL / 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Zinc Alloy; Product Range:97 Series; For Use With:97 Series Standard Cylindrical Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 60K7179
Product Name Cable Clamp, Shell Size 10Sl & 12S; Connector Shell Size Amphenol Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 206358-6 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822420 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details